Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TC2320TG TC2320TG

Description
Manufacturer: Microchip Technology Win Source Part Number: 047892-TC2320TG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Family Name: TC2320TG Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Drain-Source Breakdown Voltage: 200V Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 110pF @ 25V Maximum Rds On at Id,Vgs: 7 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): TC2320TG-G; Introduction Date: April 25, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047892-TC2320TG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Family Name: TC2320TG Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Drain-Source Breakdown Voltage: 200V Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 110pF @ 25V Maximum Rds On at Id,Vgs: 7 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): TC2320TG-G; Introduction Date: April 25, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TC2320TG - 047892-TC2320TG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TC2320TG
047892-TC2320TG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TC2320TG 047892-TC2320TG
Manufacturer: Microchip Technology Win Source Part Number: 047892-TC2320TG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Family Name: TC2320TG Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Drain-Source Breakdown Voltage: 200V Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 110pF @ 25V Maximum Rds On at Id,Vgs: 7 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): TC2320TG-G; Introduction Date: April 25, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047892-TC2320TG
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Family Name: TC2320TG
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Drain-Source Breakdown Voltage: 200V
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 110pF @ 25V
Maximum Rds On at Id,Vgs: 7 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): TC2320TG-G;
Introduction Date: April 25, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200V SOIC MOSFET Transistor
285-TC2320TG
200V SOIC MOSFET Transistor 285-TC2320TG
Trans MOSFET N/P-CH Si 200V 8-Pin SOIC N / MOSFET N/P-CH 200V 8SOIC Product overview: TC2320TG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TC2320TG can be used for catalog matching and distributor lookup.

Trans MOSFET N/P-CH Si 200V 8-Pin SOIC N / MOSFET N/P-CH 200V 8SOIC Product overview: TC2320TG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TC2320TG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 047892-TC2320TG 285-TC2320TG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TC2320TG 200V SOIC MOSFET Transistor
Polarity P-Channel
Unlock Full Specs
to access all available technical data