Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC14433EPG TC14433EPG

Description
Manufacturer: Microchip Technology Win Source Part Number: 038055-TC14433EPG Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 8 V Operating Supply Current: 1.8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038055-TC14433EPG Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 8 V Operating Supply Current: 1.8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC14433EPG - 038055-TC14433EPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC14433EPG
038055-TC14433EPG
PMIC - PMIC - Display Drivers - TC14433EPG 038055-TC14433EPG
Manufacturer: Microchip Technology Win Source Part Number: 038055-TC14433EPG Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 8 V Operating Supply Current: 1.8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038055-TC14433EPG
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 8 V
Operating Supply Current: 1.8mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC14433EPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC14433EPG
Display Drivers TC14433EPG
LED Driver 24-PDIP

LED Driver 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 038055-TC14433EPG TC14433EPG
Product Name PMIC - PMIC - Display Drivers - TC14433EPG Display Drivers
Supply Voltage Other; 4.5 V ~ 8 V Other; 4.5V ~ 8V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 24-PDIP DIP; 24-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7528227P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details