Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC14433ELI TC14433ELI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264466-TC14433ELI Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Interface: BCD Supply Current: 1.8mA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: TC14433 Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 8V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264466-TC14433ELI Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Interface: BCD Supply Current: 1.8mA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: TC14433 Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC14433ELI - 1264466-TC14433ELI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC14433ELI
1264466-TC14433ELI
PMIC - PMIC - Display Drivers - TC14433ELI 1264466-TC14433ELI
Manufacturer: Microchip Technology Win Source Part Number: 1264466-TC14433ELI Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Interface: BCD Supply Current: 1.8mA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: TC14433 Manufacturer Pack Quantity: 39 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 8V

Manufacturer: Microchip Technology
Win Source Part Number: 1264466-TC14433ELI
Packaging: Tube
Mounting Style: SMD
Configuration: 7 Segment
Interface: BCD
Supply Current: 1.8mA
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: TC14433
Manufacturer Pack Quantity: 39
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 8V

Buy Now
Display Drivers - TC14433ELI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC14433ELI
Display Drivers TC14433ELI
LED Driver 28-PLCC (11.51x11.51)

LED Driver 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1264466-TC14433ELI TC14433ELI
Product Name PMIC - PMIC - Display Drivers - TC14433ELI Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 4.5V ~ 8V Other; 4.5V ~ 8V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Dual buffer/line driver; 3-state - 74AHCT2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4066PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers