Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC14433COG TC14433COG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264464-TC14433COG Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Interface: BCD Supply Current: 1.8mA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: TC14433 Manufacturer Pack Quantity: 32 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 8V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264464-TC14433COG Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Interface: BCD Supply Current: 1.8mA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: TC14433 Manufacturer Pack Quantity: 32 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC14433COG - 1264464-TC14433COG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC14433COG
1264464-TC14433COG
PMIC - PMIC - Display Drivers - TC14433COG 1264464-TC14433COG
Manufacturer: Microchip Technology Win Source Part Number: 1264464-TC14433COG Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Interface: BCD Supply Current: 1.8mA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: TC14433 Manufacturer Pack Quantity: 32 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 8V

Manufacturer: Microchip Technology
Win Source Part Number: 1264464-TC14433COG
Packaging: Tube
Mounting Style: SMD
Configuration: 7 Segment
Interface: BCD
Supply Current: 1.8mA
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: TC14433
Manufacturer Pack Quantity: 32
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 8V

Buy Now
Display Drivers - TC14433COG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC14433COG
Display Drivers TC14433COG
LED Driver 24-SOIC

LED Driver 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1264464-TC14433COG TC14433COG
Product Name PMIC - PMIC - Display Drivers - TC14433COG Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 4.5V ~ 8V Other; 4.5V ~ 8V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C63823-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 710-32R2210RX-4CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
Interface Transceiver IC - 722-SI3016-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers