Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Display Drivers TC14433AELI

Description
Win Source Part Number: 1098113-TC14433AELI Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 39 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 1.4 mA Display Type: LED Digits or Characters: A/D 3.5 Digits Voltage - Supply: 4.5V ~ 8V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AD7569JP-REEL; TC14433ELI; ADC0808CCV/NOPB; ADC0848CCVX/NOPB; ADC0848CCV/NOPB; MX574AJP+; MX7828KP+TC14433AELI .; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC14433AELI-NDR,2266 -TC14433AELI Base Product Number: TC14433
Request a Quote Datasheet
Description
Win Source Part Number: 1098113-TC14433AELI Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 39 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 1.4 mA Display Type: LED Digits or Characters: A/D 3.5 Digits Voltage - Supply: 4.5V ~ 8V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AD7569JP-REEL; TC14433ELI; ADC0808CCV/NOPB; ADC0848CCVX/NOPB; ADC0848CCV/NOPB; MX574AJP+; MX7828KP+TC14433AELI .; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC14433AELI-NDR,2266 -TC14433AELI Base Product Number: TC14433
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1098113-TC14433AELI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1098113-TC14433AELI
Integrated Circuits (ICs) - PMIC - Display Drivers 1098113-TC14433AELI
Win Source Part Number: 1098113-TC14433AELI Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 39 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 1.4 mA Display Type: LED Digits or Characters: A/D 3.5 Digits Voltage - Supply: 4.5V ~ 8V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AD7569JP-REEL; TC14433ELI; ADC0808CCV/NOPB; ADC0848CCVX/NOPB; ADC0848CCV/NOPB; MX574AJP+; MX7828KP+TC14433AELI .; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC14433AELI-NDR,2266 -TC14433AELI Base Product Number: TC14433

Win Source Part Number: 1098113-TC14433AELI
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tube
Standard Package: 39
Mounting: SMD (SMT)
Configuration: 7 Segment
Interface: BCD
Current - Supply: 1.4 mA
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Voltage - Supply: 4.5V ~ 8V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AD7569JP-REEL; TC14433ELI; ADC0808CCV/NOPB; ADC0848CCVX/NOPB; ADC0848CCV/NOPB; MX574AJP+; MX7828KP+TC14433AELI.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC14433AELI-NDR,2266-TC14433AELI
Base Product Number: TC14433

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1098113-TC14433AELI
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904863 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details