Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC1427COA713 TC1427COA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 127304-TC1427COA713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 35ns, 25ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 127304-TC1427COA713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 35ns, 25ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC1427COA713 - 127304-TC1427COA713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC1427COA713
127304-TC1427COA713
PMIC - PMIC - Gate Drivers - TC1427COA713 127304-TC1427COA713
Manufacturer: Microchip Technology Win Source Part Number: 127304-TC1427COA713 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 35ns, 25ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 127304-TC1427COA713
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Rise and Fall Time: 35ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 127304-TC1427COA713
Product Name PMIC - PMIC - Gate Drivers - TC1427COA713
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139216P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SO-8; SO-8
View Details
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
9 suppliers
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6770 - 2N6770 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Package Type M-TO204-3
Packing Method Tray; TRAY
View Details
2 suppliers