The TC1427COA is a dual high-speed MOSFET driver in an 8-pin SOIC package, designed for driving Mosfet gates in switched-mode power supplies, motor controls, and similar applications. It features a 1.2A peak output current, a 4.5V to 16V operating supply range, and low delay times up to 75 ns. The device is latch-up protected with a withstand reverse current of 500 mA and ESD protection of ±2kV. Its output voltage swing reaches within 25 mV of ground or VDD, with output impedance as low as 8 Ω. It operates over a temperature range of 0°C to +70°C, with logic input thresholds independent of supply voltage. The part is pin-compatible with TC427 and TC4427 series devices and uses a non-inverting configuration.
Manufacturer: Microchip Technology
Win Source Part Number: 052693-TC1427COA
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Family Name: TC1427
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Rise and Fall Time: 35ns, 25ns
Alternative Parts (Cross-Reference): TSC427CBA-T; TSC427EBA; TSC427CBA;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 052693-TC1427COA |
| Product Name | PMIC - PMIC - Gate Drivers - TC1427COA |
| Polarity | N-Channel; P-Channel |