Microchip Technology, Inc. 1.2A Dual High-Speed MOSFET Driver TC1426

Description
The TC1426/27/28 are a family of 1.2A dual high- speed drivers. CMOS fabrication is used for low power consumption and high efficiency. These devices are fabricated using an epitaxial layer to effectively short out the intrinsic parasitic transistor responsible for CMOS latch-up. They incorporate a number of other design and process refinements to increase their long-term reliability. The TC1426 is compatible with the bipolar DS0026, but only draws 1/5 of the quiescent current. The TC1426/27/28 are also compatible with the TC426/27/28, but with 1.2A peak output current rather than the 1.5A of the TC426/27/28 devices. Other compatible drivers are the TC4426/27/28 and the TC4426A/27A/28A. The TC4426/27/28 have the added feature that the inputs can withstand negative voltage up to 5V with diode protection circuits. The TC4426A/27A/28A have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nanoseconds range. All of the above drivers are pin compatible. The high-input impedance TC1426/27/28 drivers are CMOS/TTL input-compatible, do not require the speed-up needed by the bipolar devices, and can be directly driven by most PWM ICs. This family of devices is available in inverting and non-inverting versions. Specifications have been optimized to achieve low-cost and high-performance devices,well-suited for the high-volume manufacturer. Additional Features Latch-Up Protected: Will Withstand 500 mA Reverse Output Current ESD Protected: ±2 kV High Capacitive Load Drive Capability: 1000pF in 38nsec Wide Operating Range: 4.5V to 16V Low Delay Time: 75nsec Max Logic Input Threshold Independent of Supply Voltage Output Voltage Swing to Within 25mV of Ground or V DD Low Output Impedance : 8Ω
Description
The TC1426/27/28 are a family of 1.2A dual high- speed drivers. CMOS fabrication is used for low power consumption and high efficiency. These devices are fabricated using an epitaxial layer to effectively short out the intrinsic parasitic transistor responsible for CMOS latch-up. They incorporate a number of other design and process refinements to increase their long-term reliability. The TC1426 is compatible with the bipolar DS0026, but only draws 1/5 of the quiescent current. The TC1426/27/28 are also compatible with the TC426/27/28, but with 1.2A peak output current rather than the 1.5A of the TC426/27/28 devices. Other compatible drivers are the TC4426/27/28 and the TC4426A/27A/28A. The TC4426/27/28 have the added feature that the inputs can withstand negative voltage up to 5V with diode protection circuits. The TC4426A/27A/28A have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nanoseconds range. All of the above drivers are pin compatible. The high-input impedance TC1426/27/28 drivers are CMOS/TTL input-compatible, do not require the speed-up needed by the bipolar devices, and can be directly driven by most PWM ICs. This family of devices is available in inverting and non-inverting versions. Specifications have been optimized to achieve low-cost and high-performance devices,well-suited for the high-volume manufacturer. Additional Features Latch-Up Protected: Will Withstand 500 mA Reverse Output Current ESD Protected: ±2 kV High Capacitive Load Drive Capability: 1000pF in 38nsec Wide Operating Range: 4.5V to 16V Low Delay Time: 75nsec Max Logic Input Threshold Independent of Supply Voltage Output Voltage Swing to Within 25mV of Ground or V DD Low Output Impedance : 8Ω
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1426 is a 1.2A dual high-speed MOSFET driver designed for applications such as power MOSFET driving, switched mode power supplies, and small motor control. It is available in an 8-pin PDIP or SOIC package, with an operating temperature range of 0°C to +70°C. The device operates from a supply voltage of 4.5V to 16V, provides peak output current of 1.2A, and features low output impedance of 8Ω at 16V. It has a maximum delay time of 75ns and can drive a 1000pF load in 38ns. The input thresholds are independent of supply voltage, and the output swing reaches within 25mV of ground or VDD. It is latch-up protected to withstand 500mA reverse current and ESD protected to ±2kV. The TC1426 is an inverting driver, part of a family compatible with the TC426 and TC4426 series.

Datasheet Summary
Powered by GS/AI

The TC1426 is a 1.2A dual high-speed MOSFET driver designed for applications such as power MOSFET driving, switched mode power supplies, and small motor control. It is available in an 8-pin PDIP or SOIC package, with an operating temperature range of 0°C to +70°C. The device operates from a supply voltage of 4.5V to 16V, provides peak output current of 1.2A, and features low output impedance of 8Ω at 16V. It has a maximum delay time of 75ns and can drive a 1000pF load in 38ns. The input thresholds are independent of supply voltage, and the output swing reaches within 25mV of ground or VDD. It is latch-up protected to withstand 500mA reverse current and ESD protected to ±2kV. The TC1426 is an inverting driver, part of a family compatible with the TC426 and TC4426 series.

Suppliers

Company
Product
Description
Supplier Links
1.2A Dual High-Speed MOSFET Driver - TC1426 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2A Dual High-Speed MOSFET Driver
TC1426
1.2A Dual High-Speed MOSFET Driver TC1426
The TC1426/27/28 are a family of 1.2A dual high- speed drivers. CMOS fabrication is used for low power consumption and high efficiency. These devices are fabricated using an epitaxial layer to effectively short out the intrinsic parasitic transistor responsible for CMOS latch-up. They incorporate a number of other design and process refinements to increase their long-term reliability. The TC1426 is compatible with the bipolar DS0026, but only draws 1/5 of the quiescent current. The TC1426/27/28 are also compatible with the TC426/27/28, but with 1.2A peak output current rather than the 1.5A of the TC426/27/28 devices. Other compatible drivers are the TC4426/27/28 and the TC4426A/27A/28A. The TC4426/27/28 have the added feature that the inputs can withstand negative voltage up to 5V with diode protection circuits. The TC4426A/27A/28A have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nanoseconds range. All of the above drivers are pin compatible. The high-input impedance TC1426/27/28 drivers are CMOS/TTL input-compatible, do not require the speed-up needed by the bipolar devices, and can be directly driven by most PWM ICs. This family of devices is available in inverting and non-inverting versions. Specifications have been optimized to achieve low-cost and high-performance devices,well-suited for the high-volume manufacturer. Additional Features Latch-Up Protected: Will Withstand 500 mA Reverse Output Current ESD Protected: ±2 kV High Capacitive Load Drive Capability: 1000pF in 38nsec Wide Operating Range: 4.5V to 16V Low Delay Time: 75nsec Max Logic Input Threshold Independent of Supply Voltage Output Voltage Swing to Within 25mV of Ground or V DD Low Output Impedance : 8Ω

The TC1426/27/28 are a family of 1.2A dual high- speed drivers. CMOS fabrication is used for low power consumption and high efficiency. These devices are fabricated using an epitaxial layer to effectively short out the intrinsic parasitic transistor responsible for CMOS latch-up. They incorporate a number of other design and process refinements to increase their long-term reliability. The TC1426 is compatible with the bipolar DS0026, but only draws 1/5 of the quiescent current. The TC1426/27/28 are also compatible with the TC426/27/28, but with 1.2A peak output current rather than the 1.5A of the TC426/27/28 devices. Other compatible drivers are the TC4426/27/28 and the TC4426A/27A/28A. The TC4426/27/28 have the added feature that the inputs can withstand negative voltage up to 5V with diode protection circuits. The TC4426A/27A/28A have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nanoseconds range. All of the above drivers are pin compatible. The high-input impedance TC1426/27/28 drivers are CMOS/TTL input-compatible, do not require the speed-up needed by the bipolar devices, and can be directly driven by most PWM ICs. This family of devices is available in inverting and non-inverting versions. Specifications have been optimized to achieve low-cost and high-performance devices,well-suited for the high-volume manufacturer.

Additional Features

    • Latch-Up Protected: Will Withstand 500 mA Reverse Output Current
    • ESD Protected: ±2 kV
    • High Capacitive Load Drive Capability: 1000pF in 38nsec
    • Wide Operating Range: 4.5V to 16V
    • Low Delay Time: 75nsec Max
    • Logic Input Threshold Independent of Supply Voltage
    • Output Voltage Swing to Within 25mV of Ground or V DD
    • Low Output Impedance : 8Ω
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC1426
Product Name 1.2A Dual High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data