Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC1413CPA TC1413CPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105794-TC1413CPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105794-TC1413CPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC1413CPA - 1105794-TC1413CPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC1413CPA
1105794-TC1413CPA
PMIC - PMIC - Gate Drivers - TC1413CPA 1105794-TC1413CPA
Manufacturer: Microchip Technology Win Source Part Number: 1105794-TC1413CPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105794-TC1413CPA
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 16 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1105794-TC1413CPA
Product Name PMIC - PMIC - Gate Drivers - TC1413CPA
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data