Microchip Technology, Inc. 3A High-Speed MOSFET Driver TC1413

Description
The TC1413/1413N are 3A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity that occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET drivers, the TC1413/1413N can easily switch 1800pF gate capacitance in 20nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater output accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1800pF in 20nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 2.7Ω Pinout Same as TC1410/11/12
Description
The TC1413/1413N are 3A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity that occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET drivers, the TC1413/1413N can easily switch 1800pF gate capacitance in 20nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater output accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1800pF in 20nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 2.7Ω Pinout Same as TC1410/11/12
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1413 is a 3A CMOS MOSFET driver designed to drive capacitive loads with matched rise and fall times, capable of charging an 1800pF load in 20ns. It operates from a 4.5V to 16V supply, features a low output impedance of 2.7Ω, and provides 3A peak output current. The device has input voltage tolerance up to 5V beyond ground, latch-up protection withstanding 500mA reverse current, and ESD protection of 2.0kV (HBM) and 400V (MM). Propagation delay is 35ns typical. It is available in an 8-pin MSOP package measuring 3mm × 3mm, with pinout compatibility to the TC1410/TC1411/TC1412 series. Supply current is 500µA with a logic high input and 100µA with a logic low input at 25°C.

Datasheet Summary
Powered by GS/AI

The TC1413 is a 3A CMOS MOSFET driver designed to drive capacitive loads with matched rise and fall times, capable of charging an 1800pF load in 20ns. It operates from a 4.5V to 16V supply, features a low output impedance of 2.7Ω, and provides 3A peak output current. The device has input voltage tolerance up to 5V beyond ground, latch-up protection withstanding 500mA reverse current, and ESD protection of 2.0kV (HBM) and 400V (MM). Propagation delay is 35ns typical. It is available in an 8-pin MSOP package measuring 3mm × 3mm, with pinout compatibility to the TC1410/TC1411/TC1412 series. Supply current is 500µA with a logic high input and 100µA with a logic low input at 25°C.

Suppliers

Company
Product
Description
Supplier Links
3A High-Speed MOSFET Driver - TC1413 - Microchip Technology, Inc.
Chandler, AZ, United States
3A High-Speed MOSFET Driver
TC1413
3A High-Speed MOSFET Driver TC1413
The TC1413/1413N are 3A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity that occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET drivers, the TC1413/1413N can easily switch 1800pF gate capacitance in 20nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater output accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1800pF in 20nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 2.7Ω Pinout Same as TC1410/11/12

The TC1413/1413N are 3A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity that occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET drivers, the TC1413/1413N can easily switch 1800pF gate capacitance in 20nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater output accuracy.

Additional Features

    • Latch-Up Protected: Will Withstand 500mA Reverse Current
    • Input Will Withstand Negative Inputs Up to 5V
    • Wide Operating Range: 4.5V to 16V
    • High Capacitive Load Drive Capability: 1800pF in 20nsec
    • Short Delay Time: 35nsec Typ
    • Consistent Delay Times With Changes in Supply Voltage
    • Matched Delay Times
    • Low Supply Current
      • With Logic '1' Input: 500µA
      • With Logic '0' Input: 100µA
    • Low Output Impedance: 2.7Ω
    • Pinout Same as TC1410/11/12
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC1413
Product Name 3A High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
3 suppliers
30 V, N-channel Trench MOSFET - BUK4D60-30H - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 8300 milliamps
View Details
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
6 suppliers