Low-Side Gate Driver IC Non-Inverting 8-MSOP
Low-Side Gate Driver IC Non-Inverting 8-MSOP
IC GATE DRVR LOW-SIDE 8MSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC1412NEUA-ND | TC1412NEUA | TC1412NEUA | TC1412NEUA |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | ||
| Supply Voltage | 4.5 to 16 volts | 4.5 to 16 volts | 16 to 4.5 volts | |
| Rise Time | 18 ns | 18 ns |