Microchip Technology, Inc. Electronic Wholesale - TC1412NEOA713 TC1412NEOA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264461-TC1412NEOA71 3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 16 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 18ns, 18ns Family Name: TC1412N Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX4420MJA; MAX4420MJA+; 5962-8877003PA; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264461-TC1412NEOA71 3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 16 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 18ns, 18ns Family Name: TC1412N Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX4420MJA; MAX4420MJA+; 5962-8877003PA; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TC1412NEOA713 - 1264461-TC1412NEOA713 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TC1412NEOA713
1264461-TC1412NEOA713
Electronic Wholesale - TC1412NEOA713 1264461-TC1412NEOA713
Manufacturer: Microchip Technology Win Source Part Number: 1264461-TC1412NEOA71 3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 16 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Rise / Fall Time (Typ): 18ns, 18ns Family Name: TC1412N Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX4420MJA; MAX4420MJA+; 5962-8877003PA; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1264461-TC1412NEOA713
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 16 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 18ns, 18ns
Family Name: TC1412N
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX4420MJA; MAX4420MJA+; 5962-8877003PA;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1264461-TC1412NEOA713
Product Name Electronic Wholesale - TC1412NEOA713
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data