Microchip Technology, Inc. Gate Drivers TC1412EUA

Description
Low-Side Gate Driver IC Inverting 8-MSOP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - TC1412EUA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC1412EUA-ND
Gate Drivers TC1412EUA-ND
Low-Side Gate Driver IC Inverting 8-MSOP

Low-Side Gate Driver IC Inverting 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - TC1412EUA - 1264460-TC1412EUA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC1412EUA
1264460-TC1412EUA
PMIC - PMIC - Gate Drivers - TC1412EUA 1264460-TC1412EUA
Manufacturer: Microchip Technology Win Source Part Number: 1264460-TC1412EUA Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TC1412 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 16V Rise / Fall Time: 18ns, 18ns

Manufacturer: Microchip Technology
Win Source Part Number: 1264460-TC1412EUA
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TC1412
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 16V
Rise / Fall Time: 18ns, 18ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-TC1412EUA
Gate Driver IC 730-TC1412EUA
IC GATE DRVR LOW-SIDE 8MSOP Product overview: TC1412EUA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1412EUA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8MSOP Product overview: TC1412EUA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC1412EUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - TC1412EUA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC1412EUA
Gate Drivers TC1412EUA
Low-Side Gate Driver IC Inverting 8-MSOP

Low-Side Gate Driver IC Inverting 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC1412EUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC1412EUA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC1412EUA
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
TC1412EUA
Gate Drivers TC1412EUA
Gate Drivers 2A Sngl Inv

Gate Drivers 2A Sngl Inv

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TC1412EUA-ND 1264460-TC1412EUA 730-TC1412EUA TC1412EUA TC1412EUA TC1412EUA
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - TC1412EUA Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side Low-side; Low-Side Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 4.5 to 16 volts 4.5 to 16 volts 4.5 to 16 volts 4.5 to 16 volts 16 to 4.5 volts
Rise Time 18 ns 18 ns 18 ns 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - DS32EL0421SQ/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WQFN48
Packing Method Tape Reel; Tape & Reel; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6841SLW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Power - Gate Driver ICs - 2ED1323S12P - 2ED1323S12P - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 2.3 amps
Supply Voltage -1 to 25 volts
View Details
 - 74LV138BQ/S500,X - Rochester Electronics
Nexperia B.V.
Specs
Package Type DHVQFN16
Packing Method Tape Reel; Tape & Reel; Other
View Details