Microchip Technology, Inc. 2A High-Speed MOSFET Driver TC1412

Description
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13
Description
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1412 is a 2A high-speed CMOS MOSFET driver with an inverting output, designed for applications such as switch mode power supplies and relay driving. It operates from a 4.5V to 16V supply and is available in an 8-pin MSOP package measuring 3mm x 3mm. The device delivers 2A peak output current with a typical 35ns propagation delay and matched rise and fall times of 18ns when driving a 1000pF load. It features low output impedance of 4Ω, latch-up protection withstanding 500mA reverse current, and ESD protection rated at 2.0kV (HBM) and 400V (MM). Input voltage tolerates negative spikes up to 5V, and supply current is 500µA with a logic '1' input and 100µA with a logic '0' input. The package has duplicate VDD and GND pins that must be connected together for proper operation.

Datasheet Summary
Powered by GS/AI

The TC1412 is a 2A high-speed CMOS MOSFET driver with an inverting output, designed for applications such as switch mode power supplies and relay driving. It operates from a 4.5V to 16V supply and is available in an 8-pin MSOP package measuring 3mm x 3mm. The device delivers 2A peak output current with a typical 35ns propagation delay and matched rise and fall times of 18ns when driving a 1000pF load. It features low output impedance of 4Ω, latch-up protection withstanding 500mA reverse current, and ESD protection rated at 2.0kV (HBM) and 400V (MM). Input voltage tolerates negative spikes up to 5V, and supply current is 500µA with a logic '1' input and 100µA with a logic '0' input. The package has duplicate VDD and GND pins that must be connected together for proper operation.

Suppliers

Company
Product
Description
Supplier Links
2A High-Speed MOSFET Driver - TC1412 - Microchip Technology, Inc.
Chandler, AZ, United States
2A High-Speed MOSFET Driver
TC1412
2A High-Speed MOSFET Driver TC1412
The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 1000pF in 18nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current: With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 4Ω Pinout Same as TC1410/11/13

The TC1412/1412N are 2A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1412/1412N can easily switch 1000pF gate capacitance in 18nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy.

Additional Features

    • Latch-Up Protected: Will Withstand 500mA Reverse Current
    • Input Will Withstand Negative Inputs Up to 5V
    • Wide Operating Range: 4.5V to 16V
    • High Capacitive Load Drive Capability: 1000pF in 18nsec
    • Short Delay Time: 35nsec Typ
    • Consistent Delay Times With Changes in Supply Voltage
    • Matched Delay Times
    • Low Supply Current:
      • With Logic '1' Input: 500µA
      • With Logic '0' Input: 100µA
    • Low Output Impedance: 4Ω
    • Pinout Same as TC1410/11/13
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC1412
Product Name 2A High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data