Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC1410NCPA TC1410NCPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105780-TC1410NCPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105780-TC1410NCPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC1410NCPA - 1105780-TC1410NCPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC1410NCPA
1105780-TC1410NCPA
PMIC - PMIC - Gate Drivers - TC1410NCPA 1105780-TC1410NCPA
Manufacturer: Microchip Technology Win Source Part Number: 1105780-TC1410NCPA Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 500mA, 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 16 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105780-TC1410NCPA
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 16 V
Rise and Fall Time: 25ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1105780-TC1410NCPA
Product Name PMIC - PMIC - Gate Drivers - TC1410NCPA
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16407Q5 N-Channel NexFET™ Power MOSFET - CSD16407Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRF1010EZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
MOSFETs - 1333377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details