Microchip Technology, Inc. 0.5A High-Speed MOSFET Driver TC1410N

Description
The TC1410/1410N are 0.5A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1410/1410N can easily switch 500pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V ESD Protected: 4kV Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 500pF in 25nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 16Ω Pinout Same as TC1411/12/13
Description
The TC1410/1410N are 0.5A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1410/1410N can easily switch 500pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V ESD Protected: 4kV Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 500pF in 25nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 16Ω Pinout Same as TC1411/12/13
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1410N is a 0.5A non-inverting CMOS MOSFET driver with a peak output current of 0.5A and low output impedance of 16Ω. It operates over a supply voltage range of 4.5V to 16V and can drive a 500pF capacitive load in 25ns. Propagation delay is typically 30ns with matched rise and fall times, and input thresholds exhibit 300mV hysteresis. The device is available in an 8-pin MSOP package measuring 3mm × 3mm, and is protected against electrostatic discharge up to 2.0kV (HBM) and 400V (MM). It withstands up to 500mA reverse current without latch-up and accepts negative input voltages down to -5V. Operating temperature ranges are specified from -40°C to +85°C, with a maximum junction temperature of 150°C.

Datasheet Summary
Powered by GS/AI

The TC1410N is a 0.5A non-inverting CMOS MOSFET driver with a peak output current of 0.5A and low output impedance of 16Ω. It operates over a supply voltage range of 4.5V to 16V and can drive a 500pF capacitive load in 25ns. Propagation delay is typically 30ns with matched rise and fall times, and input thresholds exhibit 300mV hysteresis. The device is available in an 8-pin MSOP package measuring 3mm × 3mm, and is protected against electrostatic discharge up to 2.0kV (HBM) and 400V (MM). It withstands up to 500mA reverse current without latch-up and accepts negative input voltages down to -5V. Operating temperature ranges are specified from -40°C to +85°C, with a maximum junction temperature of 150°C.

Suppliers

Company
Product
Description
Supplier Links
0.5A High-Speed MOSFET Driver - TC1410N - Microchip Technology, Inc.
Chandler, AZ, United States
0.5A High-Speed MOSFET Driver
TC1410N
0.5A High-Speed MOSFET Driver TC1410N
The TC1410/1410N are 0.5A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1410/1410N can easily switch 500pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V ESD Protected: 4kV Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 500pF in 25nsec Short Delay Time: 35nsec Typ Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 16Ω Pinout Same as TC1411/12/13

The TC1410/1410N are 0.5A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1410/1410N can easily switch 500pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy.

Additional Features

    • Latch-Up Protected: Will Withstand
    • 500mA Reverse Current
    • Input Will Withstand Negative Inputs Up to 5V
    • ESD Protected: 4kV
    • Wide Operating Range: 4.5V to 16V
    • High Capacitive Load Drive Capability: 500pF in 25nsec
    • Short Delay Time: 35nsec Typ
    • Consistent Delay Times With Changes in Supply Voltage
    • Matched Delay Times
    • Low Supply Current
      • With Logic '1' Input: 500µA
      • With Logic '0' Input: 100µA
    • Low Output Impedance: 16Ω
    • Pinout Same as TC1411/12/13
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC1410N
Product Name 0.5A High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type DFN
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910022SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Single FETs, MOSFETs - BUK7C08-55AITE,118-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
2 suppliers