Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
MOSFET DRIVER, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:500mA; Sink Current:500mA; Input Delay:30ns RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting 8-PDIP
Gate Drivers .5A Sngl Drvr Inv PDIP8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC1410EPA-ND | TC1410EPA | 92C5894 | TC1410EPA | TC1410EPA |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Dip-8; No. Of Channels Microchip | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | |||
| Supply Voltage | 4.5 to 16 volts | 16 to 4.5 volts | 4.5 to 16 volts | ||
| Rise Time | 25 ns | 25 ns |