Microchip Technology, Inc. 0.5A High-Speed MOSFET Driver TC1410

Description
The TC1410/1410N are 0.5A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1410/1410N can easily switch 500pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V ESD Protected: 4kV Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 500pF in 25nsec Short Delay Time: 35 nsec Typ. Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 16Ω Pinout Same as TC1411/12/13
Description
The TC1410/1410N are 0.5A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1410/1410N can easily switch 500pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V ESD Protected: 4kV Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 500pF in 25nsec Short Delay Time: 35 nsec Typ. Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 16Ω Pinout Same as TC1411/12/13
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1410 is a 0.5A high-speed CMOS MOSFET driver with a dual output structure. It operates from a 4.5V to 16V supply and provides low output impedance of 16Ω, enabling it to drive 500pF capacitive loads in 25ns with matched rise and fall times. The device features a 30ns typical propagation delay, latch-up protection withstanding 500mA reverse current, and input tolerance to negative voltages up to 5V. It is protected against electrostatic discharge up to 2.0kV (HBM) and 400V (MM). The TC1410 is available in an 8-pin MSOP package measuring 3x3mm, as well as PDIP and SOIC packages. Supply current is 500µA with a logic '1' input and 100µA with a logic '0' input.

Datasheet Summary
Powered by GS/AI

The TC1410 is a 0.5A high-speed CMOS MOSFET driver with a dual output structure. It operates from a 4.5V to 16V supply and provides low output impedance of 16Ω, enabling it to drive 500pF capacitive loads in 25ns with matched rise and fall times. The device features a 30ns typical propagation delay, latch-up protection withstanding 500mA reverse current, and input tolerance to negative voltages up to 5V. It is protected against electrostatic discharge up to 2.0kV (HBM) and 400V (MM). The TC1410 is available in an 8-pin MSOP package measuring 3x3mm, as well as PDIP and SOIC packages. Supply current is 500µA with a logic '1' input and 100µA with a logic '0' input.

Suppliers

Company
Product
Description
Supplier Links
0.5A High-Speed MOSFET Driver - TC1410 - Microchip Technology, Inc.
Chandler, AZ, United States
0.5A High-Speed MOSFET Driver
TC1410
0.5A High-Speed MOSFET Driver TC1410
The TC1410/1410N are 0.5A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1410/1410N can easily switch 500pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy. Additional Features Latch-Up Protected: Will Withstand 500mA Reverse Current Input Will Withstand Negative Inputs Up to 5V ESD Protected: 4kV Wide Operating Range: 4.5V to 16V High Capacitive Load Drive Capability: 500pF in 25nsec Short Delay Time: 35 nsec Typ. Consistent Delay Times With Changes in Supply Voltage Matched Delay Times Low Supply Current With Logic '1' Input: 500µA With Logic '0' Input: 100µA Low Output Impedance: 16Ω Pinout Same as TC1411/12/13

The TC1410/1410N are 0.5A CMOS buffer/drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4kV of electrostatic discharge. As MOSFET drivers, the TC1410/1410N can easily switch 500pF gate capacitance in 25nsec with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy.

Additional Features

    • Latch-Up Protected: Will Withstand 500mA Reverse Current
    • Input Will Withstand Negative Inputs Up to 5V
    • ESD Protected: 4kV
    • Wide Operating Range: 4.5V to 16V
    • High Capacitive Load Drive Capability: 500pF in 25nsec
    • Short Delay Time: 35 nsec Typ.
    • Consistent Delay Times With Changes in Supply Voltage
    • Matched Delay Times
    • Low Supply Current
      • With Logic '1' Input: 500µA
      • With Logic '0' Input: 100µA
    • Low Output Impedance: 16Ω
    • Pinout Same as TC1411/12/13
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC1410
Product Name 0.5A High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data