IC DAC 10BIT V-OUT 8SOIC Product overview: TC1321EOATR from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TC1321EOATR can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 8-SOIC
Win Source Part Number: 967370-TC1321EOATR
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 3,300
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: Current Steering
Number of Bits: 10
Data Interface: I2C
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 10µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±2 (Max)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MCP4911T-E/SN; TC1320EOA; MCP4911-E/SN; DAC081C081CISD/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC1321EOATR-NDR
Base Product Number: TC1321
IC DAC 10BIT V-OUT 8SOIC
IC DAC 10BIT V-OUT 8SOIC
10 Bit Digital to Analog Converter 1 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-TC1321EOATR | TC1321EOATR-ND | 967370-TC1321EOATR | TC1321EOATR | TC1321EOATR | TC1321EOATR |
| Product Name | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 8 | |||||
| Resolution | 10 bits | 10 bits | 10 bits |