Microchip Technology, Inc. 4.12V Voltage Supervisor IC TC1274-15ENBTR

Description
IC RESET MONITOR 4.12V SOT23B-3 Product overview: TC1274-15ENBTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.12V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.12V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1274-15ENBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RESET MONITOR 4.12V SOT23B-3 Product overview: TC1274-15ENBTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.12V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.12V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1274-15ENBTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.12V Voltage Supervisor IC
691-TC1274-15ENBTR
4.12V Voltage Supervisor IC 691-TC1274-15ENBTR
IC RESET MONITOR 4.12V SOT23B-3 Product overview: TC1274-15ENBTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.12V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.12V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1274-15ENBTR can be used for catalog matching and distributor lookup.

IC RESET MONITOR 4.12V SOT23B-3 Product overview: TC1274-15ENBTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.12V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.12V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1274-15ENBTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TC1274-15ENBTR - 123528-TC1274-15ENBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC1274-15ENBTR
123528-TC1274-15ENBTR
PMIC - PMIC - Supervisors - TC1274-15ENBTR 123528-TC1274-15ENBTR
Manufacturer: Microchip Technology Win Source Part Number: 123528-TC1274-15ENBT R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 123528-TC1274-15ENBTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TC1274-15ENBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC1274-15ENBTR
Supervisors TC1274-15ENBTR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
TC1274-15ENBTR
PMIC - Supervisors TC1274-15ENBTR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TC1274-15ENBTR 123528-TC1274-15ENBTR TC1274-15ENBTR TC1274-15ENBTR
Product Name 4.12V Voltage Supervisor IC PMIC - PMIC - Supervisors - TC1274-15ENBTR Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7095294 - RS Components, Ltd.
Specs
Type MSOP; Msop
Pins 8
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details