Microchip Technology, Inc. 3-Pin Reset Monitor TC1272A

Description
The TC1272A are cost-effective system supervisor circuits designed to monitor VDD in digital systems and provide a reset signal to the host processor, when necessary. No external components are required. The reset output is driven active within 65 µsec (typ.) of VDD falling through the reset voltage threshold. RESET is maintained active for a minimum of 140 msec after VDD rises above the reset threshold. The TC1272A has a complimentary output. The output of the TC1272A is valid down to VDD = 1.2V. The device is available in a 3-Pin SOT-23B package. Additional Features Precision VDD Monitor 140 msec Minimum RESET, Output Duration Output Valid to VDD = 1.2V VDD Transient Immunity Small 3-Pin SOT-23B Package No External Components
Datasheet
Description
The TC1272A are cost-effective system supervisor circuits designed to monitor VDD in digital systems and provide a reset signal to the host processor, when necessary. No external components are required. The reset output is driven active within 65 µsec (typ.) of VDD falling through the reset voltage threshold. RESET is maintained active for a minimum of 140 msec after VDD rises above the reset threshold. The TC1272A has a complimentary output. The output of the TC1272A is valid down to VDD = 1.2V. The device is available in a 3-Pin SOT-23B package. Additional Features Precision VDD Monitor 140 msec Minimum RESET, Output Duration Output Valid to VDD = 1.2V VDD Transient Immunity Small 3-Pin SOT-23B Package No External Components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Pin Reset Monitor - TC1272A - Microchip Technology, Inc.
Chandler, AZ, United States
3-Pin Reset Monitor
TC1272A
3-Pin Reset Monitor TC1272A
The TC1272A are cost-effective system supervisor circuits designed to monitor VDD in digital systems and provide a reset signal to the host processor, when necessary. No external components are required. The reset output is driven active within 65 µsec (typ.) of VDD falling through the reset voltage threshold. RESET is maintained active for a minimum of 140 msec after VDD rises above the reset threshold. The TC1272A has a complimentary output. The output of the TC1272A is valid down to VDD = 1.2V. The device is available in a 3-Pin SOT-23B package. Additional Features Precision VDD Monitor 140 msec Minimum RESET, Output Duration Output Valid to VDD = 1.2V VDD Transient Immunity Small 3-Pin SOT-23B Package No External Components

The TC1272A are cost-effective system supervisor circuits designed to monitor VDD in digital systems and provide a reset signal to the host processor, when necessary. No external components are required. The reset output is driven active within 65 µsec (typ.) of VDD falling through the reset voltage threshold. RESET is maintained active for a minimum of 140 msec after VDD rises above the reset threshold. The TC1272A has a complimentary output. The output of the TC1272A is valid down to VDD = 1.2V. The device is available in a 3-Pin SOT-23B package.

Additional Features

    • Precision VDD Monitor
    • 140 msec Minimum RESET, Output Duration
    • Output Valid to VDD = 1.2V
    • VDD Transient Immunity
    • Small 3-Pin SOT-23B Package
    • No External Components
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TC1272A
Product Name 3-Pin Reset Monitor
Output Options Push-Pull
Type ['SOT-23']
IQ 12 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467020 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details