Microchip Technology, Inc. PMIC - PMIC - Supervisors - TC1271RERCTR TC1271RERCTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105740-TC1271RERCTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105740-TC1271RERCTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TC1271RERCTR - 1105740-TC1271RERCTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC1271RERCTR
1105740-TC1271RERCTR
PMIC - PMIC - Supervisors - TC1271RERCTR 1105740-TC1271RERCTR
Manufacturer: Microchip Technology Win Source Part Number: 1105740-TC1271RERCTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105740-TC1271RERCTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.63V Voltage Supervisor IC
691-TC1271RERCTR
2.63V Voltage Supervisor IC 691-TC1271RERCTR
IC RESET MONITOR 2.63V SOT143-4 Product overview: TC1271RERCTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1271RERCTR can be used for catalog matching and distributor lookup.

IC RESET MONITOR 2.63V SOT143-4 Product overview: TC1271RERCTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1271RERCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TC1271RERCTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TC1271RERCTR
PMIC - Supervisors TC1271RERCTR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Supervisors - TC1271RERCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC1271RERCTR
Supervisors TC1271RERCTR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1105740-TC1271RERCTR 691-TC1271RERCTR TC1271RERCTR TC1271RERCTR
Product Name PMIC - PMIC - Supervisors - TC1271RERCTR 2.63V Voltage Supervisor IC PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7095294 - RS Components, Ltd.
Specs
Type MSOP; Msop
Pins 8
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCR - 201342-BQ25046DQCR - Win Source Electronics
Specs
Output Options Inverting
Type 10-WSON (3x2)
IQ 1.10E6 µA
View Details
2 suppliers
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details