Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
IC SUPERVISOR 1 CHANNEL SOT143
IC SUPERVISOR 1 CHANNEL SOT143
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: TC1271AMVRCTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1271AMVRCTR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1105735-TC1271AMVRCT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT143
IC SUPERVISOR 1 CHANNEL SOT143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 150-TC1271AMVRCTR-ND | 691-TC1271AMVRCTR | 1105735-TC1271AMVRCTR | TC1271AMVRCTR | TC1271AMVRCTR | TC1271AMVRCTR |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TC1271AMVRCTR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active High; Push-Pull, Totem Pole | Inverting; Active High | Push-Pull, Totem Pole | |||
| Type | TO-253-4, TO-253AA | Tape & Reel (TR) | SOT-143 | TO-253-4, TO-253AA | TO-253-4, TO-253AA | |
| Threshold | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |