Microchip Technology, Inc. 4.38V Voltage Supervisor IC TC1270MERC

Description
IC RESET MONITOR 4.38V SOT143-4 Product overview: TC1270MERC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270MERC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RESET MONITOR 4.38V SOT143-4 Product overview: TC1270MERC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270MERC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.38V Voltage Supervisor IC
691-TC1270MERC
4.38V Voltage Supervisor IC 691-TC1270MERC
IC RESET MONITOR 4.38V SOT143-4 Product overview: TC1270MERC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270MERC can be used for catalog matching and distributor lookup.

IC RESET MONITOR 4.38V SOT143-4 Product overview: TC1270MERC from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270MERC can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TC1270MERC - 052591-TC1270MERC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC1270MERC
052591-TC1270MERC
PMIC - PMIC - Supervisors - TC1270MERC 052591-TC1270MERC
Manufacturer: Microchip Technology Win Source Part Number: 052591-TC1270MERC Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052591-TC1270MERC
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TC1270MERC 052591-TC1270MERC
Product Name 4.38V Voltage Supervisor IC PMIC - PMIC - Supervisors - TC1270MERC
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1907787 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details