Microchip Technology, Inc. PMIC - PMIC - Supervisors - TC1270ATVRCTR TC1270ATVRCTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105731-TC1270ATVRCT R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-143 Alternative Parts (Cross-Reference): STM811TW16F; TCM811RERC; TCM811RERCTRG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105731-TC1270ATVRCT R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-143 Alternative Parts (Cross-Reference): STM811TW16F; TCM811RERC; TCM811RERCTRG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TC1270ATVRCTR - 1105731-TC1270ATVRCTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC1270ATVRCTR
1105731-TC1270ATVRCTR
PMIC - PMIC - Supervisors - TC1270ATVRCTR 1105731-TC1270ATVRCTR
Manufacturer: Microchip Technology Win Source Part Number: 1105731-TC1270ATVRCT R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-143 Alternative Parts (Cross-Reference): STM811TW16F; TCM811RERC; TCM811RERCTRG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1105731-TC1270ATVRCTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-143
Alternative Parts (Cross-Reference): STM811TW16F; TCM811RERC; TCM811RERCTRG;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TC1270ATVRCTR
Voltage Supervisor IC 691-TC1270ATVRCTR
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: TC1270ATVRCTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270ATVRCTR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: TC1270ATVRCTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270ATVRCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TC1270ATVRCTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
TC1270ATVRCTR-ND
Supervisors TC1270ATVRCTR-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Supervisors - TC1270ATVRCCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
TC1270ATVRCCT-ND
Supervisors TC1270ATVRCCT-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Supervisors - TC1270ATVRCDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TC1270ATVRCTR
Supervisory Circuits TC1270ATVRCTR
Supervisory Circuits 4Pin uP Reset Mon 3.08V Reset Thresh

Supervisory Circuits 4Pin uP Reset Mon 3.08V Reset Thresh

Buy Now Datasheet
Supervisors - TC1270ATVRCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC1270ATVRCTR
Supervisors TC1270ATVRCTR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
PMIC - Supervisors - TC1270ATVRCTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TC1270ATVRCTR
PMIC - Supervisors TC1270ATVRCTR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TC1270ATVRCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TC1270ATVRCTR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TC1270ATVRCTR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1105731-TC1270ATVRCTR 691-TC1270ATVRCTR TC1270ATVRCTR-ND TC1270ATVRCTR TC1270ATVRCTR TC1270ATVRCTR TC1270ATVRCTR
Product Name PMIC - PMIC - Supervisors - TC1270ATVRCTR Voltage Supervisor IC Supervisors Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-143 Tape & Reel (TR) TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210833P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIBQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details