Manufacturer: Microchip Technology
Win Source Part Number: 936138-TC1270ARVCTTR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC1270
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: TC1270ARVCTTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270ARVCTTR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits 5Pin uP Reset Mon 2.63V Reset Thresh
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 936138-TC1270ARVCTTR | 691-TC1270ARVCTTR | TC1270ARVCTTR-ND | TC1270ARVCTTR | TC1270ARVCTTR | TC1270ARVCTTR | TC1270ARVCTTR |
| Product Name | PMIC - PMIC - Supervisors - TC1270ARVCTTR | SOT23 Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors |
| Output Options | Inverting | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-23-5 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Supplies | 1 | 1; 1 | |||||
| Pins | 5 |