The TC1270ANSVCTTR is a voltage supervisor from Lingto Electronic Limited designed for precision voltage monitoring. It features a manual reset input and offers multiple reset time-out delays of 280 ms, 35 ms, and 2.19 ms, making it adaptable for various applications. The device operates within a voltage range of 1.0V to 5.5V and has a low power consumption of up to 15 µA. It supports active low output options in both push-pull and open-drain configurations, ensuring compatibility with different system designs. The TC1270ANSVCTTR is rated for an extended temperature range of -40°C to +125°C and includes ESD protection of at least 4 kV. It is available in SOT-23-5 and SOT-143 package types and is a suitable replacement for several previous models, including TC1270 and TCM811. This device is particularly useful in applications requiring reliable voltage supervision and reset functionality.
Win Source Part Number: 1356211-TC1270ANSVCT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 45 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: TC1270
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.93V
Reset: Active Low
Reset Timeout: 140ms Minimum
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: TC1270ANSVCTTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1270ANSVCTTR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits 5Pin uP Reset Mon 2.93V Reset Thresh
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1356211-TC1270ANSVCTTR | 691-TC1270ANSVCTTR | TC1270ANSVCTTR-ND | TC1270ANSVCTTR | TC1270ANSVCTTR | TC1270ANSVCTTR | TC1270ANSVCTTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | SOT23 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Type | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |