Microchip Technology, Inc. Supervisors TC1270ANSBVCTTR-VAO

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1270ANSBVCTTR-VAO is a voltage supervisor designed for precision voltage monitoring with a manual reset input. It features multiple trip points at 2.63V, 2.93V, 3.08V, 4.38V, and 4.63V, making it suitable for various applications. The device offers a reset time-out delay of 280 ms, with optional delays of 2.19 ms and 35 ms. It operates with a low power consumption of up to 15 µA and is capable of functioning within a voltage range of 1.0V to 5.5V. The TC1270ANSBVCTTR-VAO supports both active low output options, including push-pull and open-drain configurations, and is designed to prevent glitches on outputs during power-up. It is also compliant with automotive AEC-Q100 reliability testing and provides ESD protection of ,â 4 kV (Human Body Model) and ,â 400V (Machine Model). The device operates over an extended temperature range of -40°C to +125°C and is available in SOT-143 and SOT-23-5 packages. This product is a suitable replacement for TC1270 and TC1271 devices, making it a versatile choice for engineers looking for reliable voltage supervision solutions.

Datasheet Summary
Powered by GS/AI

The TC1270ANSBVCTTR-VAO is a voltage supervisor designed for precision voltage monitoring with a manual reset input. It features multiple trip points at 2.63V, 2.93V, 3.08V, 4.38V, and 4.63V, making it suitable for various applications. The device offers a reset time-out delay of 280 ms, with optional delays of 2.19 ms and 35 ms. It operates with a low power consumption of up to 15 µA and is capable of functioning within a voltage range of 1.0V to 5.5V. The TC1270ANSBVCTTR-VAO supports both active low output options, including push-pull and open-drain configurations, and is designed to prevent glitches on outputs during power-up. It is also compliant with automotive AEC-Q100 reliability testing and provides ESD protection of ,â 4 kV (Human Body Model) and ,â 400V (Machine Model). The device operates over an extended temperature range of -40°C to +125°C and is available in SOT-143 and SOT-23-5 packages. This product is a suitable replacement for TC1270 and TC1271 devices, making it a versatile choice for engineers looking for reliable voltage supervision solutions.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - TC1270ANSBVCTTR-VAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
TC1270ANSBVCTTR-VAO
PMIC - Supervisors TC1270ANSBVCTTR-VAO
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TC1270ANSBVCTTR-VAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TC1270ANSBVCTTR-VAO
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TC1270ANSBVCTTR-VAO
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TC1270ANSBVCTTR-VAO TC1270ANSBVCTTR-VAO TC1270ANSBVCTTR-VAO
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details