IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: TC1232EOA from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1232EOA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 031921-TC1232EOA
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250 ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisory Circuits Microprocessor Montr
IC SUPERVISOR 1 CHANNEL 8SOIC
MICROPROCESSOR SUPERVISOR, 4.37V, SOIC-8; Threshold Voltage:4.37V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull / Active-Low, Open-Drain; No. of Pins:8PinsRoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TC1232EOA | 031921-TC1232EOA | TC1232EOA-ND | TC1232EOA | TC1232EOA | 98K1403 | TC1232EOA | TC1232EOA | 536-TC1232EOA |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TC1232EOA | Supervisors | Supervisory Circuits | PMIC - Supervisors | Microprocessor Supervisor, 4.37V, Soic-8; Threshold Voltage Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | IC SUPERVISOR 1 CHANNEL 8SOIC |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tube | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |||
| Pins | 8 | 8 | 8 | ||||||
| IQ | 200 µA | 200 µA | |||||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 5 volts |