IC SUPERVISOR 1 CHANNEL 8DIP Product overview: TC1232CPA from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1232CPA can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 212616-TC1232CPA
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250 ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX1232CPA+; TC1232CPAG; TC1232EPA; TC1232CPA;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
MPU Monitor 4.50/4.75V Low/High PDIP8
MPU Monitor 4.50/4.75V Low/High PDIP8
MPU Monitor 4.50/4.75V Low/High PDIP8
Supervisory Circuits Microprocessor Montr
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
IC SUPERVISOR 1 CHANNEL 8DIP
IC SUPERVISOR 1 CHANNEL 8DIP
MICROPROCESSOR SUPERVISOR, 4.37V, DIP-8; Threshold Voltage:4.37V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull / Active-Low, Open-Drain; No. of Pins:8Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TC1232CPA | TC1232CPA-ND | 212616-TC1232CPA | 6674262 | 6674262P | TC1232CPA | TC1232CPA | TC1232CPA | TC1232CPA | 98K1402 |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TC1232CPA | Voltage Supervisors | Voltage Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Microprocessor Supervisor, 4.37V, Dip-8; Threshold Voltage Microchip |
| Number of Supplies | 1 | 1; 1 | 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | DIP; Pdip | DIP; 8-DIP (0.300\", 7.62mm) | |||||
| Pins | 8 | 8 | 8 | |||||||
| IQ | 200 µA | |||||||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts |