IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: TC1232COA from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC1232COA can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
MPU Monitor 4.50/4.75V Low/High SOIC8
MPU Monitor 4.50/4.75V Low/High SOIC8
MPU Monitor 4.50/4.75V Low/High SOIC8
Manufacturer: Microchip Technology
Win Source Part Number: 031920-TC1232COA
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250 ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Supervisory Circuits Microprocessor Montr
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
MICROPROCESSOR SUPERVISOR, 4.37V, SOIC-8; Threshold Voltage:4.37V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull / Active-Low, Open-Drain; No. of Pins:8PinsRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TC1232COA | TC1232COA-ND | 6674269 | 6674269P | 031920-TC1232COA | TC1232COA | TC1232COA | TC1232COA | TC1232COA | 98K1401 |
| Product Name | Voltage Supervisor IC | Supervisors | Voltage Supervisors | Voltage Supervisors | PMIC - PMIC - Supervisors - TC1232COA | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Microprocessor Supervisor, 4.37V, Soic-8; Threshold Voltage Microchip |
| Number of Supplies | 1 | 1 | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||||
| Pins | 8 | 8 | 8 | |||||||
| IQ | 200 µA | |||||||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts |