Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QKVS2 TLF35584QKVS2

Description
The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from μC-load steps and acts as tracking-source for the 2 independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications. Multiple safety features enable easy realization of ASIL-D together with various Microcontrollers (μCs). The TLF35584 is coming in a thermally enhanced LQFP-64 (QK-version) capable for automated optical inspection. To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here. The TLF355854 is featured as power supply and safety monitor on the Hitex ShieldBuddy AURIX™ TC375. Summary of Features Pre-/post-regulator concept: boost and buck/LDOs and trackers for μC (main, ADC/reference, StBy) Transceivers Sensors Integration of functional safety (features supporting ASIL-D) UV/OV-monitoring Flexible watchdogs Error-monitoring Safe state controller with 2 outputs BIST Benefits Efficiency and flexibility Enables ASIL-D on system level Easy ISO26262 implementation by full documentation set Potential Applications Potential Applications Powertrain Engine Management Transmission Transfer Case Integrated Starter Generator xEV Battery Management Inverter DCDC Charger Chassis/Safety Electrical Power Steering Electr. Steering Column Lock Braking, Electr. Parking Brake Active Suspension Chassis Control Domain Control ADAS Domain Control Family Overview For different output voltage and package variants please click here. Functional Safety The device is PRO-SIL™ ISO26262-compliant and fulfils the properties required by the ISO26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO -SIL). Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence . Furthermore PRO-SIL™ ISO26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes. An independent functional safety management organization supports the ISO26262 conform safety lifecycle. For ISO26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation. Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications. *NDA required Access to complete OPTIREG™ PMIC technical documentation including data sheets, app notes, etc.: 1. To get access to the full technical documentation you need access to the MyInfineon Collaboration Portal 2. Please register* under myinfineon.com with your company e-mail address and with this, request access to the MyInfineon Collaboration Portal. (*If you are already registered at myinfineon.com, follow the guideline from page 6.) Click here to see the step-by-step instructions to get registered. 3. In case you need further assistance, please fill in the form to our Technical Assistance Center or contact support@infineon.com Designers who used this product also designed with SAL-TC399XX-256F300S BD | AURIX™ Family – TC39xXX TLE75620-EST | Multichannel SPI switches and controllers S25FS512SAGMFB013 | Quad SPI Flash TLE7258SJ | Automotive LIN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) TLE9104SH | FLEX BTT6050-1ERA | PROFET™ + 24V | automotive smart high-side switch TLE8366E V50 | OPTIREG™ switcher TLE4253GS | OPTIREG™ linear voltage regulators (LDO) BSS126 | N-Channel Depletion Mode MOSFET BSR92P | Small signal/small power MOSFET SAK-TC366DP-64F300S AA | AURIX™ Family – TC36xDP SAK-TC275T-64F200W DC | AURIX™ Family – TC27xT FS660R08A6P2FB | Automotive IGBT and CoolSiC™ MOSFET modules BSL215C | Dual MOSFET SAK-TC223L-16F133N AC | AURIX™ Family – TC22xL TLE8366EV | OPTIREG™ switcher SAL-TC399XX-256F300S BD | AURIX™ Family – TC39xXX TLE75620-EST | Multichannel SPI switches and controllers S25FS512SAGMFB013 | Quad SPI Flash TLE7258SJ | Automotive LIN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) TLE9104SH | FLEX BTT6050-1ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3 4 5 Applications Automotive secondary power distribution unit EV traction inverter High-performance cockpit controller On-board charging (OBC) for electric vehicles Ask the Power Management Ics Community Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language. Ask the Community
Request a Quote Datasheet
Description
The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from μC-load steps and acts as tracking-source for the 2 independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications. Multiple safety features enable easy realization of ASIL-D together with various Microcontrollers (μCs). The TLF35584 is coming in a thermally enhanced LQFP-64 (QK-version) capable for automated optical inspection. To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here. The TLF355854 is featured as power supply and safety monitor on the Hitex ShieldBuddy AURIX™ TC375. Summary of Features Pre-/post-regulator concept: boost and buck/LDOs and trackers for μC (main, ADC/reference, StBy) Transceivers Sensors Integration of functional safety (features supporting ASIL-D) UV/OV-monitoring Flexible watchdogs Error-monitoring Safe state controller with 2 outputs BIST Benefits Efficiency and flexibility Enables ASIL-D on system level Easy ISO26262 implementation by full documentation set Potential Applications Potential Applications Powertrain Engine Management Transmission Transfer Case Integrated Starter Generator xEV Battery Management Inverter DCDC Charger Chassis/Safety Electrical Power Steering Electr. Steering Column Lock Braking, Electr. Parking Brake Active Suspension Chassis Control Domain Control ADAS Domain Control Family Overview For different output voltage and package variants please click here. Functional Safety The device is PRO-SIL™ ISO26262-compliant and fulfils the properties required by the ISO26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO -SIL). Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence . Furthermore PRO-SIL™ ISO26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes. An independent functional safety management organization supports the ISO26262 conform safety lifecycle. For ISO26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation. Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications. *NDA required Access to complete OPTIREG™ PMIC technical documentation including data sheets, app notes, etc.: 1. To get access to the full technical documentation you need access to the MyInfineon Collaboration Portal 2. Please register* under myinfineon.com with your company e-mail address and with this, request access to the MyInfineon Collaboration Portal. (*If you are already registered at myinfineon.com, follow the guideline from page 6.) Click here to see the step-by-step instructions to get registered. 3. In case you need further assistance, please fill in the form to our Technical Assistance Center or contact support@infineon.com Designers who used this product also designed with SAL-TC399XX-256F300S BD | AURIX™ Family – TC39xXX TLE75620-EST | Multichannel SPI switches and controllers S25FS512SAGMFB013 | Quad SPI Flash TLE7258SJ | Automotive LIN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) TLE9104SH | FLEX BTT6050-1ERA | PROFET™ + 24V | automotive smart high-side switch TLE8366E V50 | OPTIREG™ switcher TLE4253GS | OPTIREG™ linear voltage regulators (LDO) BSS126 | N-Channel Depletion Mode MOSFET BSR92P | Small signal/small power MOSFET SAK-TC366DP-64F300S AA | AURIX™ Family – TC36xDP SAK-TC275T-64F200W DC | AURIX™ Family – TC27xT FS660R08A6P2FB | Automotive IGBT and CoolSiC™ MOSFET modules BSL215C | Dual MOSFET SAK-TC223L-16F133N AC | AURIX™ Family – TC22xL TLE8366EV | OPTIREG™ switcher SAL-TC399XX-256F300S BD | AURIX™ Family – TC39xXX TLE75620-EST | Multichannel SPI switches and controllers S25FS512SAGMFB013 | Quad SPI Flash TLE7258SJ | Automotive LIN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) TLE9104SH | FLEX BTT6050-1ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3 4 5 Applications Automotive secondary power distribution unit EV traction inverter High-performance cockpit controller On-board charging (OBC) for electric vehicles Ask the Power Management Ics Community Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language. Ask the Community
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QKVS2 - TLF35584QKVS2 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QKVS2
TLF35584QKVS2
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QKVS2 TLF35584QKVS2
The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from μC-load steps and acts as tracking-source for the 2 independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications. Multiple safety features enable easy realization of ASIL-D together with various Microcontrollers (μCs). The TLF35584 is coming in a thermally enhanced LQFP-64 (QK-version) capable for automated optical inspection. To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here. The TLF355854 is featured as power supply and safety monitor on the Hitex ShieldBuddy AURIX™ TC375. Summary of Features Pre-/post-regulator concept: boost and buck/LDOs and trackers for μC (main, ADC/reference, StBy) Transceivers Sensors Integration of functional safety (features supporting ASIL-D) UV/OV-monitoring Flexible watchdogs Error-monitoring Safe state controller with 2 outputs BIST Benefits Efficiency and flexibility Enables ASIL-D on system level Easy ISO26262 implementation by full documentation set Potential Applications Potential Applications Powertrain Engine Management Transmission Transfer Case Integrated Starter Generator xEV Battery Management Inverter DCDC Charger Chassis/Safety Electrical Power Steering Electr. Steering Column Lock Braking, Electr. Parking Brake Active Suspension Chassis Control Domain Control ADAS Domain Control Family Overview For different output voltage and package variants please click here. Functional Safety The device is PRO-SIL™ ISO26262-compliant and fulfils the properties required by the ISO26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO -SIL). Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence . Furthermore PRO-SIL™ ISO26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes. An independent functional safety management organization supports the ISO26262 conform safety lifecycle. For ISO26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation. Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications. *NDA required Access to complete OPTIREG™ PMIC technical documentation including data sheets, app notes, etc.: 1. To get access to the full technical documentation you need access to the MyInfineon Collaboration Portal 2. Please register* under myinfineon.com with your company e-mail address and with this, request access to the MyInfineon Collaboration Portal. (*If you are already registered at myinfineon.com, follow the guideline from page 6.) Click here to see the step-by-step instructions to get registered. 3. In case you need further assistance, please fill in the form to our Technical Assistance Center or contact support@infineon.com Designers who used this product also designed with SAL-TC399XX-256F300S BD | AURIX™ Family – TC39xXX TLE75620-EST | Multichannel SPI switches and controllers S25FS512SAGMFB013 | Quad SPI Flash TLE7258SJ | Automotive LIN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) TLE9104SH | FLEX BTT6050-1ERA | PROFET™ + 24V | automotive smart high-side switch TLE8366E V50 | OPTIREG™ switcher TLE4253GS | OPTIREG™ linear voltage regulators (LDO) BSS126 | N-Channel Depletion Mode MOSFET BSR92P | Small signal/small power MOSFET SAK-TC366DP-64F300S AA | AURIX™ Family – TC36xDP SAK-TC275T-64F200W DC | AURIX™ Family – TC27xT FS660R08A6P2FB | Automotive IGBT and CoolSiC™ MOSFET modules BSL215C | Dual MOSFET SAK-TC223L-16F133N AC | AURIX™ Family – TC22xL TLE8366EV | OPTIREG™ switcher SAL-TC399XX-256F300S BD | AURIX™ Family – TC39xXX TLE75620-EST | Multichannel SPI switches and controllers S25FS512SAGMFB013 | Quad SPI Flash TLE7258SJ | Automotive LIN transceivers SAK-TC397XX-256F300S BD | AURIX™ Family – TC39xXX TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) TLE9104SH | FLEX BTT6050-1ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3 4 5 Applications Automotive secondary power distribution unit EV traction inverter High-performance cockpit controller On-board charging (OBC) for electric vehicles Ask the Power Management Ics Community Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language. Ask the Community

The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from μC-load steps and acts as tracking-source for the 2 independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications.

Multiple safety features enable easy realization of ASIL-D together with various Microcontrollers (μCs). The TLF35584 is coming in a thermally enhanced LQFP-64 (QK-version) capable for automated optical inspection.

To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here.

The TLF355854 is featured as power supply and safety monitor on the Hitex ShieldBuddy AURIX™ TC375.


Summary of Features

Pre-/post-regulator concept: boost and buck/LDOs and trackers for

  • μC (main, ADC/reference, StBy)
  • Transceivers
  • Sensors

Integration of functional safety (features supporting ASIL-D)

  • UV/OV-monitoring
  • Flexible watchdogs
  • Error-monitoring
  • Safe state controller with 2 outputs
  • BIST

Benefits

  • Efficiency and flexibility
  • Enables ASIL-D on system level
  • Easy ISO26262 implementation by full documentation set
  • Potential Applications

Potential Applications

Powertrain

  • Engine Management
  • Transmission
  • Transfer Case
  • Integrated Starter Generator

xEV

  • Battery Management
  • Inverter
  • DCDC
  • Charger

Chassis/Safety

  • Electrical Power Steering
  • Electr. Steering Column Lock
  • Braking, Electr. Parking Brake
  • Active Suspension
  • Chassis Control
  • Domain Control
  • ADAS Domain Control

Family Overview


For different output voltage and package variants please click here.


Functional Safety


The device is PRO-SIL™ ISO26262-compliant and fulfils the properties required by the ISO26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO-SIL).
Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence.
Furthermore PRO-SIL™ ISO26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes.
An independent functional safety management organization supports the ISO26262 conform safety lifecycle. For ISO26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation.
Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications.
*NDA required


Access to complete OPTIREG™ PMIC technical documentation including data sheets, app notes, etc.:

1. To get access to the full technical documentation you need access to the MyInfineon Collaboration Portal

2. Please register* under myinfineon.com with your company e-mail address and with this, request access to the MyInfineon Collaboration Portal.
(*If you are already registered at myinfineon.com, follow the guideline from page 6.)

Click here to see the step-by-step instructions to get registered.

3. In case you need further assistance, please fill in the form to our Technical Assistance Center or contact support@infineon.com


Designers who used this product also designed with


  • SAL-TC399XX-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLE75620-EST |
    Multichannel SPI switches and controllers
  • S25FS512SAGMFB013 |
    Quad SPI Flash
  • TLE7258SJ |
    Automotive LIN transceivers
  • SAK-TC397XX-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLS203B0EJV |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9104SH |
    FLEX
  • BTT6050-1ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • TLE8366E V50 |
    OPTIREG™ switcher
  • TLE4253GS |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS126 |
    N-Channel Depletion Mode MOSFET
  • BSR92P |
    Small signal/small power MOSFET
  • SAK-TC366DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • SAK-TC275T-64F200W DC |
    AURIX™ Family – TC27xT
  • FS660R08A6P2FB |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • BSL215C |
    Dual MOSFET
  • SAK-TC223L-16F133N AC |
    AURIX™ Family – TC22xL
  • TLE8366EV |
    OPTIREG™ switcher
  • SAL-TC399XX-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLE75620-EST |
    Multichannel SPI switches and controllers
  • S25FS512SAGMFB013 |
    Quad SPI Flash
  • TLE7258SJ |
    Automotive LIN transceivers
  • SAK-TC397XX-256F300S BD |
    AURIX™ Family – TC39xXX
  • TLS203B0EJV |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9104SH |
    FLEX
  • BTT6050-1ERA |
    PROFET™ + 24V | automotive smart high-side switch

1
2
3
4
5

Applications

  • Automotive secondary power distribution unit
  • EV traction inverter
  • High-performance cockpit controller
  • On-board charging (OBC) for electric vehicles

Ask the Power Management Ics Community


Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language.

Ask the Community

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLF35584QKVS2
Product Name Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QKVS2
Package Type Other; PG-LQFP-64
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ PMIC - TLE9243QK - TLE9243QK - Infineon Technologies AG
Specs
Package Type Other; PG-LQFP-64
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TE V33 - TLS850B0TE V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - BTT60302EKAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; DSO14
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261BQX - TLE9261BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details