Microchip Technology, Inc. Voltage Regulators - Linear TC1187VCT713

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1187VCT713 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide adjustable output voltage with a maximum output current of 150 mA. It operates with a low ground current of 50 µA, which is beneficial for battery-operated applications, and features a very low dropout voltage of 270 mV at full load. The device includes a power-saving shutdown mode, overcurrent protection, and overtemperature protection, enhancing its reliability in various applications. This regulator is suitable for use in portable computers, medical instruments, and cellular devices, among others. It is packaged in a compact 5-pin SOT-23 format, making it space-efficient for integration into designs. The output voltage can be easily adjusted using an external resistor divider, and it is stable with a minimum output capacitor of 1 µF. The TC1187VCT713 operates over a wide temperature range of -40°C to +125°C, ensuring performance in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The TC1187VCT713 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide adjustable output voltage with a maximum output current of 150 mA. It operates with a low ground current of 50 µA, which is beneficial for battery-operated applications, and features a very low dropout voltage of 270 mV at full load. The device includes a power-saving shutdown mode, overcurrent protection, and overtemperature protection, enhancing its reliability in various applications. This regulator is suitable for use in portable computers, medical instruments, and cellular devices, among others. It is packaged in a compact 5-pin SOT-23 format, making it space-efficient for integration into designs. The output voltage can be easily adjusted using an external resistor divider, and it is stable with a minimum output capacitor of 1 µF. The TC1187VCT713 operates over a wide temperature range of -40°C to +125°C, ensuring performance in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TC1187VCT713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1187VCT713
Voltage Regulators - Linear TC1187VCT713
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TC1187VCT713
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901698 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers