Microchip Technology, Inc. Ldo Voltage Regulator, 3V, 150Ma, Sot-23A-5; Output Type Microchip TC1185-3.0VCT713

Description
LDO VOLTAGE REGULATOR, 3V, 150mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3V, 150mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3V, 150Ma, Sot-23A-5; Output Type Microchip - 92C5687 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3V, 150Ma, Sot-23A-5; Output Type Microchip
92C5687
Ldo Voltage Regulator, 3V, 150Ma, Sot-23A-5; Output Type Microchip 92C5687
LDO VOLTAGE REGULATOR, 3V, 150mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3V, 150mA, SOT-23A-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92C5687
Product Name Ldo Voltage Regulator, 3V, 150Ma, Sot-23A-5; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details