Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-SOIC
IC REG LIN POS ADJ 300MA 8SOIC
LDO Voltage Regulators 300mA Adj LDO w/Shdn
IC REG LIN POS ADJ 300MA 8SOIC
IC REG LIN POS ADJ 300MA 8SOIC
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1174VOATR-ND | TC1174VOATR | TC1174VOATR | TC1174VOATR | 536-TC1174VOATR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 300MA 8SOIC |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection | Enable |