Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
IC REG LIN POS ADJ 100MA SOT23-5 Product overview: TC1071VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1071VCT713 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1264393-TC1071VCT713
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 64dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: TC1071
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.25V at 100mA
Current - Quiescent (Iq): 80μA
LDO Voltage Regulators .1mA Adj LDO w/Shtdn
IC REG LIN POS ADJ 100MA SOT23-5
IC REG LIN POS ADJ 100MA SOT23-5
IC REG LIN POS ADJ 100MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1071VCT713CT-ND | 776-TC1071VCT713 | 1264393-TC1071VCT713 | TC1071VCT713 | TC1071VCT713 | TC1071VCT713 | TC1071VCT713 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1071VCT713 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable | Enable |