Microchip Technology, Inc. Moisture Sensors, Humidity - TC07EUA713 TC07EUA713

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098095-TC07EUA713 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Analog, Digital Categories: Moisture Sensors,Humidity Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098095-TC07EUA713 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Analog, Digital Categories: Moisture Sensors,Humidity Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - TC07EUA713 - 1098095-TC07EUA713 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - TC07EUA713
1098095-TC07EUA713
Moisture Sensors, Humidity - TC07EUA713 1098095-TC07EUA713
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098095-TC07EUA713 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Analog, Digital Categories: Moisture Sensors,Humidity Case / Package: MSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098095-TC07EUA713
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Output Type: Analog, Digital
Categories: Moisture Sensors,Humidity
Case / Package: MSOP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 1098095-TC07EUA713
Product Name Moisture Sensors, Humidity - TC07EUA713
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

T14 - t14 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - HPP845E134R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Humidity module, compact and pressure-tight - HYT 939P - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details