The T89C51CC01CA-7CTIM is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for CAN network applications. It features an 80C51 core architecture with a maximum clock frequency of 40 MHz in X2 mode, providing a cycle time of 300 ns. The microcontroller includes 32K bytes of on-chip Flash memory, 2K bytes of EEPROM, 256 bytes of RAM, and 1K bytes of XRAM, supporting in-system programming via CAN and UART interfaces. This device is equipped with a full CAN controller compliant with CAN specifications 2.0A and 2.0B, allowing for efficient communication management with 15 independent message objects. It also supports a 10-bit resolution ADC with 8 multiplexed inputs, three 16-bit timers/counters, and a watchdog timer. The T89C51CC01CA-7CTIM operates within a power supply range of 3V to 5.5V and is rated for an industrial temperature range of -40°C to +85°C. It is available in VQFP44 and PLCC44 packages, making it suitable for various embedded applications requiring robust communication capabilities.
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-CSPBGA (8x8)
IC MCU 8BIT 32KB FLASH 64CSPBGA
IC MCU 8BIT 32KB FLASH 64CSPBGA
80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-CSPBGA (8x8)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | T89C51CC01CA7CTIM-ND | T89C51CC01CA-7CTIM | T89C51CC01CA-7CTIM | T89C51CC01CA-7CTIM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 1.25 KB | 1.25 KB | 1.25 KB | |
| ROM | 32 KB |