80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SO
IC MCU 8BIT 16KB FLASH 28SO
IC MCU 8BIT 16KB FLASH 28SO
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | T89C5115-TISUM-ND | T89C5115-TISUM | T89C5115-TISUM | T89C5115-TISUM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 16 KB |