Microchip Technology, Inc. Microcontrollers T85C5121-ICSIL

Description
80C51 85C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Code RAM 24-SSOP
Request a Quote Datasheet
Description
80C51 85C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Code RAM 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - T85C5121-ICSIL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
T85C5121-ICSIL-ND
Microcontrollers T85C5121-ICSIL-ND
80C51 85C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Code RAM 24-SSOP

80C51 85C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Code RAM 24-SSOP

Buy Now Datasheet
Embedded - Microcontrollers - T85C5121-ICSIL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
T85C5121-ICSIL
Embedded - Microcontrollers T85C5121-ICSIL
IC MCU 8BIT 16KB CODE RAM 24SSOP

IC MCU 8BIT 16KB CODE RAM 24SSOP

Supplier's Site Datasheet
Microcontrollers - T85C5121-ICSIL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
T85C5121-ICSIL
Microcontrollers T85C5121-ICSIL
80C51 85C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Code RAM 24-SSOP

80C51 85C Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) Code RAM 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number T85C5121-ICSIL-ND T85C5121-ICSIL T85C5121-ICSIL
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz
RAM 0.2560 KB 0.2560 KB
ROM 16 KB
ROM Type Code RAM
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - B161PILFCAXT - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details