Manufacturer: Microchip Technology
Win Source Part Number: 112662-T6817-TKQY
Packaging: Reel - TR
Features: Status Flag
Applications: Bulbs, DC Motors, Resistors
Mounting: SMD (SMT)
Technology: BCDMOS
Fault Protection: ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 1.5 Ohm LS (Max), 2 Ohm HS (Max)
Load Type: Inductive, Capacitive, Resistive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 600mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO
IC DRIVER DUAL TRPL DMOS 20SSO
Half Bridge (3) Driver Bulbs, DC Motors, Resistors BCDMOS 20-SSO
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 112662-T6817-TKQY | T6817-TKQYTR-ND | 536-T6817-TKQY | T6817-TKQY |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - T6817-TKQY | Full, Half-Bridge (H Bridge) Drivers | IC DRIVER DUAL TRPL DMOS 20SSO | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | 20-SSO | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; 20-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |