Microchip Technology, Inc. Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers T6816-TIQ19

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Switch Type: General Purpose Number of Outputs: 12 Product Status: Obsolete Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: 28-SO Package / Case: 28-SOIC (0.295", 7.50mm Width)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Switch Type: General Purpose Number of Outputs: 12 Product Status: Obsolete Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: 28-SO Package / Case: 28-SOIC (0.295", 7.50mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - T6816-TIQ19 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
T6816-TIQ19
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers T6816-TIQ19
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Switch Type: General Purpose Number of Outputs: 12 Product Status: Obsolete Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: 28-SO Package / Case: 28-SOIC (0.295", 7.50mm Width)

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Switch Type: General Purpose
Number of Outputs: 12
Product Status: Obsolete
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: 28-SO
Package / Case: 28-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - T6816-TIQ19 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
T6816-TIQ19
PMIC - Power Distribution Switches, Load Drivers T6816-TIQ19
IC PWR DRIVER N/P-CHAN 0.05 28SO

IC PWR DRIVER N/P-CHAN 0.05 28SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number T6816-TIQ19 T6816-TIQ19
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details