Clock Fanout Buffer (Distribution), Divider IC 1:2 2GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 1:2 2GHZ 16MLF
Clock Fanout Buffer (Distribution), Divider IC 1:2 2GHz 16-VFQFN Exposed Pad, 16-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 795989-SY89876LMG-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Divider
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: CML, HSTL, LVDS, LVPECL
Output: LVDS
Family Name: SY89876
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MLF (3x3)
Alternative Parts (Cross-Reference): 889874AKT; 889874AKLF; 889874AK; 889874AKLFT;
Introduction Date: May 01, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:2 2GHZ 16MLF
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 150-SY89876LMG-TRCT-ND | 795989-SY89876LMG-TR | SY89876LMG-TR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89876LMG-TR | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |