Microchip Technology, Inc. SY89874U

Description
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider ratio to create a frequencylocked, lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /N). Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.5GHz fMAX <250ps tr/tf <15ps within device skew Low jitter design: <10psPP total jitter <1psRMS cycle-to-cycle jitter Unique input termination and VTpin for DC-coupled and AC-coupled Inputs; CML, PECL, LVDS and HSTL TTL/CMOS inputs for select and reset 100k EP compatible LVPECL outputs Parallel programming capability Programmable divider ratios of 1, 2, 4, 8 and 16 Low voltage operation 2.5V or 3.3V Output disable function -40°C to 85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet
Description
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider ratio to create a frequencylocked, lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /N). Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.5GHz fMAX <250ps tr/tf <15ps within device skew Low jitter design: <10psPP total jitter <1psRMS cycle-to-cycle jitter Unique input termination and VTpin for DC-coupled and AC-coupled Inputs; CML, PECL, LVDS and HSTL TTL/CMOS inputs for select and reset 100k EP compatible LVPECL outputs Parallel programming capability Programmable divider ratios of 1, 2, 4, 8 and 16 Low voltage operation 2.5V or 3.3V Output disable function -40°C to 85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89874U - Microchip Technology, Inc.
Chandler, AZ, United States
This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider ratio to create a frequencylocked, lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /N). Additional Features Integrated programmable clock divider and 1:2 fanout buffer Guaranteed AC performance over temperature and voltage: >2.5GHz fMAX <250ps tr/tf <15ps within device skew Low jitter design: <10psPP total jitter <1psRMS cycle-to-cycle jitter Unique input termination and VTpin for DC-coupled and AC-coupled Inputs; CML, PECL, LVDS and HSTL TTL/CMOS inputs for select and reset 100k EP compatible LVPECL outputs Parallel programming capability Programmable divider ratios of 1, 2, 4, 8 and 16 Low voltage operation 2.5V or 3.3V Output disable function -40°C to 85°C temperature range Available in 16-pin (3mm x 3mm) MLF® package

This low-skew, low-jitter device is capable of accepting a high-speed (e.g., 622MHz or higher) CML, LVPECL, LVDS or HSTL clock input signal and dividing down the frequency using a programmable divider ratio to create a frequencylocked, lower speed version of the input clock. Available divider ratios are 2, 4, 8 and 16, or straight pass-through. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz or 38MHz auxiliary clock components.
The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The /RESET input asynchronously resets the divider. In the pass-through function (divide by 1) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /N).

Additional Features

    • Integrated programmable clock divider and 1:2 fanout buffer
    • Guaranteed AC performance over temperature and voltage:
      • >2.5GHz fMAX
      • <250ps tr/tf
      • <15ps within device skew
    • Low jitter design:
      • <10psPP total jitter
      • <1psRMS cycle-to-cycle jitter
    • Unique input termination and VTpin for DC-coupled and AC-coupled Inputs; CML, PECL, LVDS and HSTL
    • TTL/CMOS inputs for select and reset
    • 100k EP compatible LVPECL outputs
    • Parallel programming capability
    • Programmable divider ratios of 1, 2, 4, 8 and 16
    • Low voltage operation 2.5V or 3.3V
    • Output disable function
    • -40°C to 85°C temperature range
    • Available in 16-pin (3mm x 3mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY89874U
Clock Frequency 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - MC100EP33DT - Lingto Electronic Limited
Specs
Clock Frequency 4000 MHz
View Details
Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HC161E - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers