Microchip Technology, Inc. Clock Buffers, Drivers SY89874AUMG-TR

Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 2.5GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 2.5GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89874AUMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89874AUMG-TR-ND
Clock Buffers, Drivers SY89874AUMG-TR-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 2.5GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:2 2.5GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874AUMG-TR - 812393-SY89874AUMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874AUMG-TR
812393-SY89874AUMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874AUMG-TR 812393-SY89874AUMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 812393-SY89874AUMG-T R Packaging: Reel Type: Fanout Buffer (Distribution), Divider, Multiplexer Mounting Style: SMD Frequency - Max: 2.5GHz Number of Circuits: 1 Input: CML, HSTL, LVCMOS, LVDS, LVTTL, PECL Output: LVPECL Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.375V ~ 3.63V Part Number Series: SY89874

Manufacturer: Microchip Technology
Win Source Part Number: 812393-SY89874AUMG-TR
Packaging: Reel
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Mounting Style: SMD
Frequency - Max: 2.5GHz
Number of Circuits: 1
Input: CML, HSTL, LVCMOS, LVDS, LVTTL, PECL
Output: LVPECL
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 3.63V
Part Number Series: SY89874

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89874AUMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89874AUMG-TR
Clock/Timing - Clock Buffers, Drivers SY89874AUMG-TR
IC CLK BUFFER 1:2 2.5GHZ 16QFN

IC CLK BUFFER 1:2 2.5GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89874AUMG-TR-ND 812393-SY89874AUMG-TR SY89874AUMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89874AUMG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-3BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1950 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details