Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89873LMG SY89873LMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 047472-SY89873LMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Divider Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047472-SY89873LMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Divider Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89873LMG
047472-SY89873LMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89873LMG 047472-SY89873LMG
Manufacturer: Microchip Technology Win Source Part Number: 047472-SY89873LMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Divider Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (3x3) Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047472-SY89873LMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Divider
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HSTL, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (3x3)
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 576-1436-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1436-ND
Clock Buffers, Drivers 576-1436-ND
Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89873LMG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY89873LMG
Clock Buffers, Drivers SY89873LMG
IC CLK BUFFER 1:3 2GHZ 16MLF

IC CLK BUFFER 1:3 2GHZ 16MLF

Supplier's Site Datasheet
Clk Divider/fan-Out Buffer, 2Ghz, Qfn-16 Microchip - 51AK9482 - Newark, An Avnet Company
Chicago, IL, United States
Clk Divider/fan-Out Buffer, 2Ghz, Qfn-16 Microchip
51AK9482
Clk Divider/fan-Out Buffer, 2Ghz, Qfn-16 Microchip 51AK9482
CLK DIVIDER/FAN-OUT BUFFER, 2GHZ, QFN-16

CLK DIVIDER/FAN-OUT BUFFER, 2GHZ, QFN-16

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 047472-SY89873LMG 576-1436-ND SY89873LMG 51AK9482
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89873LMG Clock Buffers, Drivers Clock Buffers, Drivers Clk Divider/fan-Out Buffer, 2Ghz, Qfn-16 Microchip
Device Type Clock Driver Fanout Buffer (Distribution), Divider; Clock Driver Fanout Buffer (Distribution), Divider; Clock Driver Clock Generator
Bus Interface LVDS; LVDS LVDS LVDS
Package Type Surface Mount; 16-MLF (3x3) Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12316-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2308ESXC-2-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details