Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY89872UMG-TR

Description
Win Source Part Number: 1004363-SY89872UMG-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Divider Package: Tape & Reel Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL Output: LVDS Voltage - Supply: 2.375V ~ 2.625V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89872UMG TR-ND,SY89872UMG-DKR ,SY89872UMGTR-ND,SY8 9872UMG TR,SY89872UMG-CT,SY8 9872UMGTR Base Product Number: SY89872
Request a Quote Datasheet
Description
Win Source Part Number: 1004363-SY89872UMG-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Divider Package: Tape & Reel Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL Output: LVDS Voltage - Supply: 2.375V ~ 2.625V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89872UMG TR-ND,SY89872UMG-DKR ,SY89872UMGTR-ND,SY8 9872UMG TR,SY89872UMG-CT,SY8 9872UMGTR Base Product Number: SY89872
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1004363-SY89872UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1004363-SY89872UMG-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1004363-SY89872UMG-TR
Win Source Part Number: 1004363-SY89872UMG-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Divider Package: Tape & Reel Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL Output: LVDS Voltage - Supply: 2.375V ~ 2.625V Package / Case: 16-VFQFN Exposed Pad, 16-MLF® Supplier Device Package: 16-MLF® (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89872UMG TR-ND,SY89872UMG-DKR ,SY89872UMGTR-ND,SY8 9872UMG TR,SY89872UMG-CT,SY8 9872UMGTR Base Product Number: SY89872

Win Source Part Number: 1004363-SY89872UMG-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Divider
Package: Tape & Reel
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, HSTL, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package: 16-MLF® (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89872UMG TR-ND,SY89872UMG-DKR,SY89872UMGTR-ND,SY89872UMG TR,SY89872UMG-CT,SY89872UMGTR
Base Product Number: SY89872

Buy Now Datasheet
Clock Buffers, Drivers - SY89872UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89872UMG-TR-ND
Clock Buffers, Drivers SY89872UMG-TR-ND
Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89872UMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89872UMG-CT-ND
Clock Buffers, Drivers SY89872UMG-CT-ND
Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89872UMG-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89872UMG-DKR-ND
Clock Buffers, Drivers SY89872UMG-DKR-ND
Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution), Divider IC 1:3 2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89872UMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89872UMG-TR
Clock/Timing - Clock Buffers, Drivers SY89872UMG-TR
IC CLK BUFFER 1:3 2GHZ 16MLF

IC CLK BUFFER 1:3 2GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1004363-SY89872UMG-TR SY89872UMG-TR-ND SY89872UMG-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC7046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details