Microchip Technology, Inc. SY89872U

Description
This 2.5V low-skew, low-jitter, precision LVDS output clock divider accepts any high-speed differential clock input (AC or DC-coupled) CML, LVPECL, HSTL or LVDS and divides down the frequency using a programmable divider ratio to create a frequency-locked, lower speed version of the input clock. The SY89872U includes two output banks. Bank A is an exact copy of the input clock (pass through) with matched propagation delay to Bank B, the divided output bank.Available divider ratios are 2, 4, 8 and 16. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF- AC reference is included for AC-coupled applications.The SY89872U is part of Micrel's high-speed Precision Edge® timing and distribution family. For 3.3V applications, consider the SY89873L. For applications that require an LVPECL output, consider the SY89872U.The /RESET input asynchronously resets the divider outputs (Bank B). In the pass-through function (Bank A) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN). Refer to the "Timing Diagram." Additional Features Guaranteed AC performance over temperature and voltage: >2GHz fMAX <750ps tPD (matched delay between banks) <15ps within-device skew <200ps rise/fall time Low jitter design 265 RMS phase jitter Unique input termination and VTpin for DC-coupled and AC-coupled inputs: any differential inputs (LVPECL, LVDS, CML, HSTL) Precision differential LVDS outputs Matched delay: all outputs have matched delay, independent of divider setting TTL/CMOS inputs for select and reset/disable Two output banks (matched delay) Bank A: Buffered copy of input clock (undivided) Bank B: Divided output (÷2, ÷4, ÷8, ÷16), two copies 2.5V power supply Wide operating temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet
Description
This 2.5V low-skew, low-jitter, precision LVDS output clock divider accepts any high-speed differential clock input (AC or DC-coupled) CML, LVPECL, HSTL or LVDS and divides down the frequency using a programmable divider ratio to create a frequency-locked, lower speed version of the input clock. The SY89872U includes two output banks. Bank A is an exact copy of the input clock (pass through) with matched propagation delay to Bank B, the divided output bank.Available divider ratios are 2, 4, 8 and 16. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF- AC reference is included for AC-coupled applications.The SY89872U is part of Micrel's high-speed Precision Edge® timing and distribution family. For 3.3V applications, consider the SY89873L. For applications that require an LVPECL output, consider the SY89872U.The /RESET input asynchronously resets the divider outputs (Bank B). In the pass-through function (Bank A) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN). Refer to the "Timing Diagram." Additional Features Guaranteed AC performance over temperature and voltage: >2GHz fMAX <750ps tPD (matched delay between banks) <15ps within-device skew <200ps rise/fall time Low jitter design 265 RMS phase jitter Unique input termination and VTpin for DC-coupled and AC-coupled inputs: any differential inputs (LVPECL, LVDS, CML, HSTL) Precision differential LVDS outputs Matched delay: all outputs have matched delay, independent of divider setting TTL/CMOS inputs for select and reset/disable Two output banks (matched delay) Bank A: Buffered copy of input clock (undivided) Bank B: Divided output (÷2, ÷4, ÷8, ÷16), two copies 2.5V power supply Wide operating temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89872U - Microchip Technology, Inc.
Chandler, AZ, United States
This 2.5V low-skew, low-jitter, precision LVDS output clock divider accepts any high-speed differential clock input (AC or DC-coupled) CML, LVPECL, HSTL or LVDS and divides down the frequency using a programmable divider ratio to create a frequency-locked, lower speed version of the input clock. The SY89872U includes two output banks. Bank A is an exact copy of the input clock (pass through) with matched propagation delay to Bank B, the divided output bank.Available divider ratios are 2, 4, 8 and 16. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz or 38MHz auxiliary clock components. The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF- AC reference is included for AC-coupled applications.The SY89872U is part of Micrel's high-speed Precision Edge® timing and distribution family. For 3.3V applications, consider the SY89873L. For applications that require an LVPECL output, consider the SY89872U.The /RESET input asynchronously resets the divider outputs (Bank B). In the pass-through function (Bank A) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN). Refer to the "Timing Diagram." Additional Features Guaranteed AC performance over temperature and voltage: >2GHz fMAX <750ps tPD (matched delay between banks) <15ps within-device skew <200ps rise/fall time Low jitter design 265 RMS phase jitter Unique input termination and VTpin for DC-coupled and AC-coupled inputs: any differential inputs (LVPECL, LVDS, CML, HSTL) Precision differential LVDS outputs Matched delay: all outputs have matched delay, independent of divider setting TTL/CMOS inputs for select and reset/disable Two output banks (matched delay) Bank A: Buffered copy of input clock (undivided) Bank B: Divided output (÷2, ÷4, ÷8, ÷16), two copies 2.5V power supply Wide operating temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) QFN package

This 2.5V low-skew, low-jitter, precision LVDS output clock divider accepts any high-speed differential clock input (AC or DC-coupled) CML, LVPECL, HSTL or LVDS and divides down the frequency using a programmable divider ratio to create a frequency-locked, lower speed version of the input clock. The SY89872U includes two output banks. Bank A is an exact copy of the input clock (pass through) with matched propagation delay to Bank B, the divided output bank.Available divider ratios are 2, 4, 8 and 16. In a typical 622MHz clock system this would provide availability of 311MHz, 155MHz, 77MHz or 38MHz auxiliary clock components.
The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF- AC reference is included for AC-coupled applications.The SY89872U is part of Micrel's high-speed Precision Edge® timing and distribution family. For 3.3V applications, consider the SY89873L. For applications that require an LVPECL output, consider the SY89872U.The /RESET input asynchronously resets the divider outputs (Bank B). In the pass-through function (Bank A) the /RESET synchronously enables or disables the outputs on the next falling edge of IN (rising edge of /IN). Refer to the "Timing Diagram."

Additional Features

    • Guaranteed AC performance over temperature and voltage:
      • >2GHz fMAX
      • <750ps tPD (matched delay between banks)
      • <15ps within-device skew
      • <200ps rise/fall time
    • Low jitter design
      • 265 RMS phase jitter
    • Unique input termination and VTpin for DC-coupled and AC-coupled inputs: any differential inputs (LVPECL, LVDS, CML, HSTL)
    • Precision differential LVDS outputs
    • Matched delay: all outputs have matched delay, independent of divider setting
    • TTL/CMOS inputs for select and reset/disable
    • Two output banks (matched delay)
      • Bank A: Buffered copy of input clock (undivided)
      • Bank B: Divided output (÷2, ÷4, ÷8, ÷16), two copies
    • 2.5V power supply
    • Wide operating temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY89872U
Clock Frequency 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
SN54LS93 4-Bit Binary Counter - JM38510/31502BCA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP
Logic Family LS
View Details
5 suppliers