Manufacturer: Microchip Technology
Win Source Part Number: 1263221-SY89871UMG
Packaging: Tube
Type: Fanout Buffer (Distribution), Divider
Mounting Style: SMD
Frequency - Max: 2.5GHz
Input: CML, HSTL, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Supplier Device Package: 16-MLF (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-VFQFN Exposed Pad, 16-MLF
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: SY89871
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 3.63V
Clock Fanout Buffer (Distribution), Divider IC 1:3 2.5GHz 16-VFQFN Exposed Pad, 16-MLF®
IC CLK BUFFER 1:3 2.5GHZ 16MLF
IC CLK BUFFER 1:3 2.5GHZ 16MLF
CLK DIVIDER/FAN-OUT BUFFER, 2.5GHZ, QFN; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:2.5GHz; No. of Outputs:3Outputs; Supply Voltage Min:2.37V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; OperatingRoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1263221-SY89871UMG | 576-1435-ND | SY89871UMG | SY89871UMG | 10AC9209 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89871UMG | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clk Divider/fan-Out Buffer, 2.5Ghz, Qfn; Clock Ic Type Microchip |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | LVPECL | ||
| Package Type | Surface Mount | Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® | Surface Mount; Surface Mount | Surface Mount; Surface Mount | QFN |
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.37 to 3.6 volts |