Microchip Technology, Inc. Clock Buffers, Drivers SY89856UMG

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 3GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 3GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-2102-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-2102-5-ND
Clock Buffers, Drivers 576-2102-5-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 3GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 3GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89856UMG
143662-SY89856UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89856UMG 143662-SY89856UMG
Manufacturer: Microchip Technology Win Source Part Number: 143662-SY89856UMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): NB7L585MNR4G; SY89856UMGTR; 8S58035AKILF; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 143662-SY89856UMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): NB7L585MNR4G; SY89856UMGTR; 8S58035AKILF;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SY89856UMG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 89856 Series, 6 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 89856 Series, 6 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Fan-Out Buffer, 3Ghz, Qfn-32 Microchip - 51AK9481 - Newark, An Avnet Company
Chicago, IL, United States
Fan-Out Buffer, 3Ghz, Qfn-32 Microchip
51AK9481
Fan-Out Buffer, 3Ghz, Qfn-32 Microchip 51AK9481
FAN-OUT BUFFER, 3GHZ, QFN-32

FAN-OUT BUFFER, 3GHZ, QFN-32

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - SY89856UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89856UMG
Clock/Timing - Clock Buffers, Drivers SY89856UMG
IC CLK BUFFER 2:6 3GHZ 32MLF

IC CLK BUFFER 2:6 3GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 576-2102-5-ND 143662-SY89856UMG SY89856UMG 51AK9481 SY89856UMG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89856UMG Fan-Out Buffer, 3Ghz, Qfn-32 Microchip Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Generator Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-MLF (5x5) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details